EN
  • EN
  • DE

MP2760GVT-0000-Z

Part No MP2760GVT-0000-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description 1-CELL TO 4-CELL BUCK-BOOST CHAR / Charger IC Multi-Chemistry 30-TQFN (4x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Monolithic Power Systems Inc.
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over-Under Voltage, Short Circuit
Charge Current - Max 6A
Battery Pack Voltage 18.72V (Max)
Voltage - Supply (Max) 22V
Interface I²C, SMBus
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 30-PowerWFQFN
Supplier Device Package 30-TQFN (4x5)
Base Product Number MP2760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353583-MP2760GVT-0000-Z
Ultra Librarian 3D Model Ultra Librarian MP2760GVT-0000-Z CAD Model

Description

The MP2760GVT-0000-Z is an integrated circuit (IC) power management solution designed for battery chargers manufactured by Monolithic Power Systems Inc.

  • Operating Temperature: -40°C to 125°C
  • MSL Level: 2
  • Package: Tape and Reel
  • Device Package: 30-TQFN (4x5)
  • Charge Current: Up to 6A (Programmable)
  • Battery Pack Voltage: Up to 18.72V
  • Fault Protection: Overcurrent, Over-Temperature, Over-Under Voltage, and Short Circuit
  • Interfaces: I²C and SMBus

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess