The T498B106K006ZTE2K1ZV10 is a surface-mount solid electrolytic capacitor from Kemet's T498 series. It is designed for demanding applications requiring high reliability and volumetric efficiency. This capacitor offers stable electrical performance over a wide range of temperatures and frequencies.
Applications
- Decoupling and filtering in power supplies
- Bulk capacitance in DC-DC converters
- Portable electronic devices
- Telecommunications equipment
- Industrial control systems
Features
- Surface mount design for automated assembly
- Solid electrolytic capacitor
- Molded case
- High volumetric efficiency
- Stable electrical performance
- RoHS compliant
Benefits
- Reduces board space requirements
- Ensures reliable operation in harsh environments
- Provides stable and predictable performance
- Long operational lifespan
- Environmentally friendly
Technical Specifications
This capacitor has a capacitance of 10µF with a tolerance of ±10%. The voltage rating is 6.3V DC. It features a low Equivalent Series Resistance (ESR) which makes it suitable for high frequency applications. The operating temperature range is -55°C to +125°C. It is constructed with a tantalum anode and a manganese dioxide cathode. The case size is EIA 3528-21 (B case). The termination finish is matte tin. The ripple current rating is an important consideration for power supply applications.