EN
  • EN
  • DE

MP26124GR-P

Part No MP26124GR-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 4CELL 16QFN / Charger IC Lithium Ion 16-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Battery Chemistry Lithium Ion
Number of Cells 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Current, Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 16.8V
Voltage - Supply (Max) 24V
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MP26124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MP26124GR-P-ND,1589-1992-1,1589-1992-2,1589-1992-6
Standard Package 500
Win Source Part Number 1079924-MP26124GR-P
Ultra Librarian 3D Model Ultra Librarian MP26124GR-P CAD Model

Description

This electronic component is an integrated circuit (IC) for PMIC - battery chargers.

  • Win Source Part Number: 1079924-MP26124GR-P
  • Categories: Integrated Circuits (ICs) and PMIC - Battery Chargers
  • Standard Package: 500
  • Mounting: SMD (SMT) technology
  • Fault Protection: over current and over temperature
  • Maximum Voltage Supply: 24V
  • Charge Current Max: 2A
  • Package/Case: 16-VQFN Exposed Pad
  • Supplier Device Package: 16-QFN (4x4)
  • Temperature Range: 125°C (TJ)
  • Quality: high-quality and reliable

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess