EN
  • EN
  • DE
  • IT

MP2603EJ-LF-P

Part No MP2603EJ-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CEL TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature
Charge Current - Max 150mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 5.25V
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Ultra Librarian 3D Model Ultra Librarian MP2603EJ-LF-P CAD Model

Description

The MP2603EJ-LF-P is a lithium-ion battery charger IC manufactured by Monolithic Power Systems Inc.

  • Charge Current: 150mA
  • Battery Pack Voltage: 4.2V
  • Charging Type: Constant-programmable
  • Protection: Over-current and Over-temperature
  • Packaging: Reel - TR
  • Quantity per Package: 500
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess