EN
  • EN
  • DE

EV4056-K-00A

Part No EV4056-K-00A
Manufacturer Monolithic Power Systems Inc.
Catalog Board Mount LED Drivers
Description EVALUATION BOARD FOR MP4056
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Monolithic Power Systems Inc.
Package Box
Product Status Active
Current - Output / Channel 340mA
Outputs and Type 1, Non-Isolated
Voltage - Output 48V
Features Dimmable
Voltage - Input 198 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part MP4056
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1079971-EV4056-K-00A
Ultra Librarian 3D Model Ultra Librarian EV4056-K-00A CAD Model

Description

The MP4056 dimmable LED driver evaluation board is a development kit designed for LED driver applications.

  • Voltage Output: 48V
  • Voltage Input: 198 ~ 265 VAC
  • Package: Single board
  • Embedded: No
  • IC: MP4056 IC
  • Package Type: Box
  • Package Quantity: 1 piece
  • Status: Active product from Monolithic Power Systems Inc.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1698 / MAX1698 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess