EN
  • EN
  • DE

TLC5948DBQR

Part No TLC5948DBQR
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 60MA 24SSOP / LED Driver 18000uA Supply Current 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 60mA
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 796931-TLC5948DBQR
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5948
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC5948DBQR CAD Model

Description

The Texas Instruments TLC5948DBQR is a highly integrated LED driver designed to manage complex lighting solutions efficiently. This device is part of TI's extensive portfolio of LED drivers that cater to a wide range of applications, including automotive, industrial, and consumer electronics.

With a 48-channel, 16-bit ES-PWM output, the TLC5948DBQR offers precise control over the brightness and color of each connected LED, making it an ideal choice for full-color LED displays, RGB or RGBA LED lighting, and other applications requiring individual LED control. The 16-bit resolution per channel ensures smooth and fine dimming capabilities, providing designers with the flexibility to create sophisticated lighting effects.

The TLC5948DBQR operates with a supply voltage range of 3.0 V to 5.5 V, allowing for compatibility with various system architectures. Each output channel has a constant current sink that is programmable from 0 mA to 60 mA, which can be extended up to 120 mA with an external resistor, offering versatility in driving different LED configurations.

This LED driver also features an integrated 6-bit dot correction to compensate for color and brightness variations between LEDs, ensuring uniformity across the display or lighting installation. The dot correction data is stored in an onboard EEPROM, which allows for easy calibration and eliminates the need for constant reprogramming.

Communication with the TLC5948DBQR is achieved through a two-wire, I2C-compatible interface, which simplifies the connection to microcontrollers or other control units. Additionally, the device supports daisy-chaining, enabling the control of multiple TLC5948DBQRs with minimal wiring, which is particularly beneficial for large-scale LED arrays.

The device comes in a compact 32-pin TSSOP (DBQ) package, which is suitable for space-constrained applications. Texas Instruments also provides extensive technical support, including detailed datasheets, application notes, and design tools to assist developers in integrating the TLC5948DBQR into their projects effectively.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess