EN
  • EN
  • DE

F09P26G2

Part No F09P26G2
Manufacturer Molex, LLC
Catalog OEM Parts (F - I)
Description Fct Dsub Str Pc Plg 09 Pn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058186-F09P26G2
Categories OEM Parts(F-I)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F09P26G2 CAD Model

Description

The Molex F09P26G2 is a connector, part of the Molex product line, designed to provide reliable electrical connections in a variety of applications. This connector is engineered for secure mating and robust performance, ensuring signal integrity and power delivery in demanding environments. Its specific design features and materials are chosen to optimize its functionality within its intended use case.

Applications:

  • Industrial Automation Equipment: Connects sensors, actuators, and control systems.
  • Automotive Electronics: Used in various vehicle systems, including infotainment and engine control.
  • Telecommunications Equipment: Provides connections for network devices and communication modules.
  • Medical Devices: Ensures reliable connections in critical medical equipment.
  • Consumer Electronics: Found in a wide range of consumer products, such as computers and peripherals.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Secure Mating: Designed for a reliable and stable connection.
  • Compact Size: Allows for efficient use of space in densely populated boards.
  • High Density: Provides a large number of contacts in a small footprint.
  • Polarization Features: Prevents incorrect mating.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Connections: Ensures consistent signal and power delivery.
  • Increased Durability: Withstands vibration, shock, and temperature extremes.
  • Simplified Assembly: Easy to integrate into manufacturing processes.
  • Reduced Downtime: Minimizes connection failures and maintenance requirements.
  • Improved Performance: Enhances the overall performance of the connected system.

Additional Details:

The F09P26G2's specifications include its voltage and current ratings, contact material, and operating temperature range. It's designed to meet industry standards for safety and performance. Proper installation and handling are essential to ensure optimal performance and longevity. Consult the Molex datasheet for detailed technical information.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3885 $59.2735
27+ $4.4213 $119.3751
41+ $4.2832 $175.6112
56+ $4.1450 $232.1200
73+ $4.0068 $292.4964
97+ $3.5923 $348.4531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess