EN
  • EN
  • DE

BG13149-050

Part No BG13149-050
Manufacturer Molex, LLC
Catalog OEM Parts (A - B)
Description Brad&din / MMC-MPIS-8W-INPUT-5M-PUR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969029-BG13149-050
Categories OEM Parts(A-B)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BG13149-050 CAD Model

Description

The Molex BG13149-050 is a connector component, potentially part of a larger connector assembly. Due to the generic nature of the part number and lack of publicly available detailed specifications from Molex, it's challenging to provide a comprehensive description without further context. This part number likely represents a specific configuration or component within a Molex connector system, potentially related to power or signal transmission.

Given the limited information, the description below provides general applications, features and benefits typically associated with Molex connectors and connector components.

Potential Applications:

  • Power supplies: Connecting power to various components within a system.
  • Data transmission: Enabling high-speed data transfer between circuit boards or devices.
  • Automotive electronics: Providing reliable connections in harsh automotive environments.
  • Industrial automation: Facilitating robust connections in industrial control systems.
  • Telecommunications equipment: Connecting various modules within telecom infrastructure.

Potential Features:

  • High reliability: Designed for consistent performance over a long lifespan.
  • Durable construction: Built to withstand harsh environments and mechanical stress.
  • Compact design: Optimizing space utilization in densely populated PCBs.
  • Polarization features: Preventing mis-mating and ensuring correct connections.
  • Secure locking mechanisms: Providing a robust connection that resists vibration and accidental disconnection.

Potential Benefits:

  • Increased system reliability: Minimized downtime and maintenance costs.
  • Improved signal integrity: Reduced signal loss and distortion.
  • Simplified assembly: Faster and more efficient manufacturing processes.
  • Reduced risk of errors: Prevention of mis-mating and incorrect connections.
  • Enhanced safety: Protection against electrical hazards.

Please Note: Without specific documentation from Molex for part number BG13149-050, the details provided above are based on general knowledge of Molex connector products. For precise specifications and application information, refer to official Molex datasheets or contact Molex directly.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess