EN
  • EN
  • DE

87918-0301

Part No 87918-0301
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description 0.60mm (.024) Pitch miniDIMM DDR3 Socket, Surface Mount, Right Angle, 1.5V Key, 244 Circuits, Lead-free | CONN SKT MINIDIMM 244POS R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Tray
Connector Style MiniDIMM
Number of Positions 244
Memory Type DDR3 SDRAM
Standards MO-244
Mounting Style SMT, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721923-87918-0301
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87918-0301 CAD Model

Description

The 721923-87918-0301 is a MiniDIMM connector from Molex.

  • Positions: 244
  • Packaging: Tray
  • Mounting Style: SMT, right angle
  • Features: Board guide and latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Connector Style: MiniDIMM
  • Mounting Feature: Normal, standard - top
  • Memory Type: DDR3 SDRAM
  • Category: Connectors, Interconnects
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)
  • Standards: MO-244

You May Also Be Interested in

Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
DDR4 SODIMM 260P 5.2H RVS
Need more? Email Us
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE / 288 Position DIMM DDR4 SDRAM Socket Through Hole
Need more? Email Us
TE Connectivity
DDR4 SODIMM 260P 5.2H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.4157
Molex, LLC
Need more? Email Us
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8290 $59.4870
8+ $16.2700 $130.1600
11+ $15.7616 $173.3776
16+ $15.2532 $244.0512
20+ $14.7447 $294.8940
27+ $13.2194 $356.9238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess