EN
  • EN
  • DE

DSC1001CI4-002.0480T

Part No DSC1001CI4-002.0480T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 2.0480MHZ CMOS SMD  /  2.048 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 2.048 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1035555-DSC1001CI4-002.0480T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI4-002.0480T CAD Model

Description

Product Overview: DSC1001CI4-002.0480T

The DSC1001CI4-002.0480T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of Microchip's extensive range of timing solutions that are designed to meet the needs of a wide array of applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 2.0480 MHz, which is ideal for applications requiring a precise clock source.
  • Supply Voltage: It is designed to work within a supply voltage range of 1.8V to 3.3V, making it versatile for various power environments.
  • Low Power Consumption: The DSC1001 series is known for its low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Packaging: This product comes in a compact industry-standard 4-pin 2.5mm x 2.0mm ceramic package, which is suitable for space-constrained applications.
  • Temperature Stability: The DSC1001CI4-002.0480T offers excellent temperature stability, ensuring reliable performance across a wide temperature range.
  • Output Type: It provides a CMOS/LVPECL/LVDS output, which allows for easy integration into various digital systems.

Applications

The DSC1001CI4-002.0480T is perfect for use in multiple applications such as:

  • Networking equipment like routers and switches
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The DSC1001CI4-002.0480T is no exception and is built to offer consistent performance while withstanding the rigors of real-world conditions.

Support and Resources

Customers can access comprehensive technical support and resources for the DSC1001CI4-002.0480T, including datasheets, reference designs, and application notes, directly from Microchip Technology's website. Additionally, Microchip's customer service and technical support teams are available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0595 $51.4875
60+ $1.6899 $101.3940
92+ $1.6371 $150.6132
127+ $1.5843 $201.2061
164+ $1.5314 $251.1496
219+ $1.3730 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,605 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess