Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr Molex
Series 85543
Package Tape & Reel
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Surface Mount
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded
Ratings Cat5e
Features Solder Retention
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness Flash
Housing Material Liquid Crystal Polymer (LCP) , Glass Filled
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 085543
Standard Package 132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349705-0855437002
Ultra Librarian 3D Model Ultra Librarian 0855437002 CAD Model

Description

The 85543 modular connector jack is a shielded connector that is designed for use in various electronic applications.

  • Manufacturer: Molex
  • Package: Tape and reel
  • Standard Package: 132
  • Series: Molex 85543
  • Category: Cat5e
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4040
  • Base Product Number: 085543

You May Also Be Interested in

TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-5
Molex, LLC
CONN MOD JACK 6P4C R/A SHIELDED
Need more? Email Us
ECAD model for 0442480094
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
ECAD model for 54602-910LF
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $9.5085
ECAD model for 1734577-4
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
ECAD model for 6116418-1
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $6.8701
ECAD model for 5569564-1
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 0955402881
Bel Fuse Inc.
CONN JACK 2PORT 1000 BASE-T PCB
Lowest to $29.5579
ECAD model for 0875-1G2T-E3
Amphenol
CONN MOD JACK COMBO VERT UNSHLD
Lowest to $5.1187
ECAD model for 92266-001LF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention