EN
  • EN
  • DE

0875-1G2T-E3

Part No 0875-1G2T-E3
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 2PORT 1000 BASE-T PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Bel Fuse Inc.
Series MagJack®
Package Tray
Product Status Active
Connector Type RJ45
Number of Ports 2
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.535" (13.59mm)
LED Color Green - Green
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 30.0µin (0.76µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Standard Package 49 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853436-0875-1G2T-E3
Ultra Librarian 3D Model Ultra Librarian 0875-1G2T-E3 CAD Model

Description

The 853436-0875-1G2T-E3 is a modular connector jack with magnetics from the MagJack® series manufactured by Bel Fuse Inc.

  • Board Guide: Yes
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Shielding: EMI Finger Shielding
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Orientation: 90° Angle
  • Ports: 2
  • Application: 10/100/1000 Base-T and AutoMDIX
  • LED Color: Green
  • Contact Material: Copper Alloy
  • Mounting Type: Through Hole
  • Operating Temperature: 0°C to 70°C
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
Molex, LLC
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Box/Tray
Lowest to $0.5821
Molex, LLC
Conn SDL PL 6 POS 1.27mm Crimp ST Cable Mount 6 Terminal 1 Port
Need more? Email Us
Molex, LLC
6/6CKT FLUSH SMT MOD JK 595PLT 4 / Jack Modular Connector
Lowest to $1.3911
Molex, LLC
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 4/4
Lowest to $7.7852
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Inverted, Shielded, No Panel Grounding Tabs, 8/8, Tray
Lowest to $2.6994
Molex, LLC
Modular Jack, Right-Angle, Low Profile, 4/4
Need more? Email Us
Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7987 $68.9935
11+ $11.3220 $124.5420
16+ $10.9683 $175.4928
22+ $10.6145 $233.5190
29+ $10.2606 $297.5574
38+ $9.1991 $349.5658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess