EN
  • EN
  • DE

6116418-1

Part No 6116418-1
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN MOD JACK 8P8C VERT SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Manufacturer TE Connectivity
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Family Name 6116418
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A97711, -6116418-1-SI, 61164181, -6116418-1-CSI
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907654-6116418-1
Ultra Librarian 3D Model Ultra Librarian 6116418-1 CAD Model

Description

The TE Connectivity 6116418-1 is a vertical shielded Cat5 Jack Modular Connector with 8p8c (RJ45, Ethernet) and comes in a through hole mounting package.

  • Shielding: Shielded
  • Category: Cat5
  • Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C to 85°C
  • Family: 6116418
  • Package: Tube
  • Quantity per Package: 72
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 3 weeks
  • HTSUS: 8536.69.4040
  • Other Part Numbers: A97711, -6116418-1-SI, 61164181, and -6116418-1-CSI

You May Also Be Interested in

Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $30.7133
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess