Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr Molex
Series 85513
Package Tape & Reel
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 1
Number of Rows 1
Mounting SMD (SMT)
Orientation Vertical
Termination Solder
Shielding Unshielded
Ratings Cat3
Features Solder Retention
LED Color Does Not Contain LED
Tab Direction User Selectable
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness Flash
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 085513
Other Names 85513-5014,WM3554TR,085513-5014,Q8069704,WM3554CT,WM3554DKR,855135014
Standard Package 236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294060-855135014
Ultra Librarian 3D Model Ultra Librarian 855135014 CAD Model

Description

The Molex Jack is a modular connector that has a shielding of unshielded and a ratings of Cat3.

  • Shielding: Unshielded
  • Ratings: Cat3
  • Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
  • Mounting Type: Surface Mount Device (SMD) (SMT)
  • Tab Direction: User Selectable
  • Number of Ports: 1
  • Contact Finish: Gold with a flash contact finish thickness
  • Contact Material: Copper Alloy
  • Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • Application: Jacks

You May Also Be Interested in

HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151561
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0777/UTP
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJF62APEMWF1B
Molex, LLC
Modular Jacks, Low Profile, Trough Hole, 8 Positions, 8 loaded
Lowest to $0.5319
ECAD model for 95501-2881
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $0.8891
ECAD model for 0441440003
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0777/STP
Others
EXTREMELY LOW NOISE NPN SILICON BROADBAND TRANSISTORS
Need more? Email Us
ECAD model for BFT66
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $14.4237
ECAD model for 08B0-1X1T-06-F
Pulse
CONN JACK 1PORT PCB RJ45 1X1 / 1 Port RJ45Through Hole
Need more? Email Us
ECAD model for JXD1-0014NL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention