Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tape and Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) at If 900mV at 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 700μA at 120V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1279086-VB20120C-E3/8W
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VB20120C-E3/8W CAD Model

Description

The Vishay Semiconductor Diodes Division VB20120C-E3/8W is a Schottky diode type with a maximum voltage of DC reverse (Vr) of 120V and a maximum voltage forward (Vf) of 900mV @ 10A.

  • Current Reverse Leakage: 700μA @ 120V
  • Operating Temperature Junction: -40°C to 150°C
  • Mounting: SMD
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Current Average Rectified (Io) (per diode): 10A
  • Speed: Fast recovery = 200mA (Io)
  • Supply and Demand: Balance

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 310A Y1-CU
Need more? Email Us
ECAD model for MDD312-18N1
Toshiba Semiconductor and Storage
DIODE (HIGH SPEED SWITCHING APPLICATIONS)
Lowest to $0.1021
ECAD model for 1SS402
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
ECAD model for VS-VSKCS203/100
Others
Lowest to $4.4694
ECAD model for DCG10-TD
ON Semiconductor
Need more? Email Us
ECAD model for SBS005-TL
Panjit
Need more? Email Us
ECAD model for BAS40C-AU
MagnaChip Semiconductor
Need more? Email Us
ECAD model for MDD1752
Panjit
Lowest to $4.8247
ECAD model for UF1602FCT
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
ECAD model for VS-401CNQ045PBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2785 $51.1400
100+ $1.0491 $104.9100
150+ $1.0163 $152.4450
205+ $0.9835 $201.6175
265+ $0.9507 $251.9355
355+ $0.8524 $302.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention