Products specifications Report Issue?

Categories Uncategorized
Manufacturer C-Media Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820634-CM102-A
Ultra Librarian 3D Model Ultra Librarian CM102-A CAD Model

Description

The CM102-A is a USB audio controller manufactured by C-Media Electronics, a company specializing in audio processing solutions. This chip is commonly used in USB headsets, sound cards, and other audio devices. Its function is to interface between USB and analog audio signals, enabling audio input and output over a USB connection.

Given its functionality, the CM102-A is typically used in:

  • USB Headsets: Provides the audio processing and interface for USB-connected headsets.
  • USB Sound Cards: Enables external sound cards to connect to a computer via USB.
  • Audio Adapters: Facilitates the conversion of analog audio signals to USB for recording or playback.
  • Embedded Systems: Integrated into various embedded systems requiring USB audio capabilities.

Features

  • USB Audio Class Compliant: Adheres to the USB Audio Class specification for plug-and-play compatibility with various operating systems.
  • Integrated Audio Processing: Includes built-in audio processing functions such as volume control and mute.
  • Analog-to-Digital (ADC) and Digital-to-Analog (DAC) Conversion: Converts analog audio signals to digital and vice versa.
  • Low Power Consumption: Designed for energy efficiency, suitable for portable devices.
  • Compact Package: Allows for easy integration into small form-factor devices.

Benefits

  • Easy Integration: USB Audio Class compliance simplifies integration into various systems without requiring custom drivers.
  • High-Quality Audio: Provides clear and accurate audio reproduction for both input and output.
  • Cost-Effective Solution: Offers a cost-effective solution for adding USB audio functionality to devices.
  • Wide Compatibility: Supports various operating systems, including Windows, macOS, and Linux.
  • Reliable Performance: Designed for stable and reliable operation in diverse environments.

The CM102-A from C-Media Electronics is a versatile and reliable USB audio controller that provides a convenient solution for adding USB audio functionality to a wide range of devices. Its plug-and-play compatibility, integrated audio processing, and low power consumption make it a popular choice for USB headsets, sound cards, and other audio applications. Detailed technical specifications, including sampling rates, bit depths, and power requirements, are available in the product datasheet from C-Media. These specifications are essential for system designers to properly implement the CM102-A into their audio systems and ensure optimal performance.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for XAC1000C01
Others
Need more? Email Us
ECAD model for YEL113CCC
Others
Lowest to $9.1302
ECAD model for ZQ9722MC
Others
Need more? Email Us
ECAD model for XV750CQ1-01
Others
Need more? Email Us
ECAD model for XWM8711EDS/R
Others
Lowest to $1.4631
ECAD model for ZA3348E
Others
Need more? Email Us
ECAD model for XWM8711EFL/R
Others
Need more? Email Us
ECAD model for YJ-001FMSGTR
Eaton Bussmann
FLAT STEEL SUPPORT BRACKET GALVA
Need more? Email Us
ECAD model for BRKT-FLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.5226 $75.6780
65+ $2.0698 $134.5370
100+ $2.0051 $200.5100
135+ $1.9404 $261.9540
175+ $1.8758 $328.2650
235+ $1.6817 $395.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 73 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention