EN
  • EN
  • DE

85305-0232

Part No 85305-0232
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Conn Compression Coaxial 0Hz to 6GHz 50Ohm Solder ST SMD PL Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Gold
Connector Type Coaxial
Contact Material Brass
Contact Plating Gold
Country of Origin TW
Frequency 40 GHz
Gender Male
Halogen Free Low Halogen
Height 4.23 mm
Impedance 50 Ω
Lead Free Yes
Mount Surface Mount
Number of Contacts 1
Orientation Straight
Packaging Bulk
Plating Gold
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Voltage Rating 335 V
Win Source Part Number 1031457-85305-0232
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85305-0232 CAD Model

Description

This electronic component is a coaxial connector manufactured by Molex, LLC with a Win Source Part Number of 1031457-85305-0232.

  • Packaging: Bulk
  • Orientation: Straight
  • Voltage Rating: 335 V
  • Impedance: 50 Ω
  • Contact Material: Brass
  • Contact Plating: Gold
  • Frequency: 40 GHz
  • Height: 4.23 mm
  • Category: Coaxial Connectors (RF)
  • Alternative Parts: 1658260-1, 73415-3322, R222M00740W, 73415-2061, R113424000, 902-9040, 908-221010734156180, 0853050232, 73415-6180, 734156180, and 853050232
  • Halogen Content: Low
  • Lead-Free: Yes
  • Mounting Type: Surface Mountable
  • RoHS Compliant: Yes
  • REACH SVHC: Unknown
  • Supply and Demand Status: Limited

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Molex, LLC
73300-0021 Molex RF Connectors / Coaxial Connectors SMPM PLUG EDGE MNT FULL DETENT 50 OHM datasheet, inventory, & pricing.
Lowest to $11.6418
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess