EN
  • EN
  • DE

1731110065

Part No 1731110065
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 37POS 180DEG SHLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Molex
Category Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Series FMK, FCT 173111
Package Bulk
Product Status Active
Accessory Type Two Piece Backshell
Cable Type Round
Cable Exit 180°
Shielding Shielded
Primary Material Metal
Material Zinc Die Cast
Win Source Part Number WS1206419-1731110065
Ultra Librarian 3D Model Ultra Librarian 1731110065 CAD Model

Description

37 Position Two Piece Backshell Connector Silver 180° Shielded

You May Also Be Interested in

Amphenol
D SUB BACKSHELL
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 9POS 180DEG GRAY
Need more? Email Us
3M
CONN BACKSHELL 40POS 60DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25P 90/180DEG GRY
Lowest to $9.5270
NorComp Inc.
BACKSHELL GENDER CHANGER 15/15P
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG BLK
Need more? Email Us
Omron
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 64POS 180DEG BLK
Need more? Email Us
Cinch Connectivity Solutions
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess