EN
  • EN
  • DE

85042-0385

Part No 85042-0385
Manufacturer Molex, LLC
Catalog DIN 41612 Connectors
Description SOCKET, 21 WAY; Gender: Socket; No. of Ways: 21; Lead Spacing: 3.5mm; Series: Siemens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Gold
Country of Origin KR
Current Rating 1 A
Data Rate 622 Mbps
Gender Receptacle
Maximum Operating Temperature 125 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 96
Number of Columns 32
Number of Contacts 96
Number of Positions 96
Number of Rows 3
Orientation Vertical
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating (AC) 250 V
Win Source Part Number 989724-85042-0385
Categories DIN 41612 Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85042-0385 CAD Model

Description

This 96-position, 3-row receptacle from Molex, LLC has a pitch of 2.54 mm and a maximum voltage rating of 250V.

  • Current Rating: 1A
  • Data Rate: 622 Mbps
  • Temperature Range: -55°C to 125°C
  • RoHS Compliant: Yes
  • Mounting Style: Through Hole
  • Alternative Parts: 1393555-1, 09032966825, 5650461-5, 09032966824, 09032326825, 5650963-5, 86093968114755V1LF0850420385 and 850420385

You May Also Be Interested in

TE Connectivity
CONN DIN PLUG 150POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
Omron
CONN DIN RCPT 10POS
Need more? Email Us
Amphenol FCI
CONN DIN HDR 96POS PCB RA GOLD
Need more? Email Us
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
Amphenol
CONN DIN HDR 96POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess