EN
  • EN
  • DE

XC5B-1031-3

Part No XC5B-1031-3
Manufacturer Omron
Catalog DIN 41612 Connectors
Description CONN DIN RCPT 10POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 10
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style B
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612559-XC5B-1031-3
Ultra Librarian 3D Model Ultra Librarian XC5B-1031-3 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
HARTING
CONN DIN HDR 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 96POS
Need more? Email Us
Omron
CONN DIN RCPT 50POS
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
TE Connectivity
DIN 41612 Connectors 64P 2.54MM VERT FML BCKPLN BOARD-BOARD
Need more? Email Us
Amphenol FCI
CONN DIN RCPT 32POS PCB GOLD
Need more? Email Us
Amphenol
CONN DIN RCPT 96POS
Lowest to $8.1991
TE Connectivity
CONN DIN PLUG 150POS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess