EN
  • EN
  • DE

1455T2201BK

Part No 1455T2201BK
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ALUM BLACK 8.66"L X 6.5"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 2.028" (51.51mm)
Area (L x W) 56.3" (363cm)
Design End Panel(s)
Material Metal, Aluminum
Color Black
Thickness 0.060" (1.52mm)
Features Card Guides
Weight 0.63 lb (285.76g)
Win Source Part Number 1043577-1455T2201BK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1455T2201BK CAD Model

Description

The Hammond Manufacturing 1455T2201BK End Panel is a high-quality enclosure designed for use with electronic components.

  • Material: Metal and aluminum
  • Color: Black
  • Features: Card guides
  • Dimensions: 56.3" (363cm)
  • Ideal for Use: In boxes, enclosures, and racks
  • Thickness: 0.060" (1.52mm)
  • Height: 2.028" (51.51mm)
  • Series: Eclipse Series
  • Designed to Work: With related products
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM NATURAL 6.81"LX4.25"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 20"L X 20"W / Gray Steel Wall Mount Enclosure
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Hammond Manufacturing
BOX ABS BLACK 5.12"L X 2.68"W
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 4.72"L X 3.15"W
Need more? Email Us
Bud Industries
BOX ALUM BLACK/SLV 9.32"LX3.78"W
Lowest to $74.4931

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess