EN
  • EN
  • DE

75783-0126

Part No 75783-0126
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Conn I-Pass RCP 36 POS 0.8mm Solder RA SMD 36 Terminal 1 Port Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Mini-SAS, Receptacle
Contact Plating Gold
Current Rating 500 mA
Depth 24.07 mm
Gender Female
Housing Color Black
Housing Material Thermoplastic
Lead Pitch 800 µm
Length 19.5 mm
Max Operating Temperature 80 °C
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 30 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 36
Number of Ports 1
Number of Positions 36
Number of Rows 2
Orientation Right Angle
Packaging Tape & Reel (TR)
Pitch 800 µm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1204004-75783-0126
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 75783-0126 CAD Model

Description

The 75783-0126 is an electronic component that is manufactured by Molex, LLC.

  • Current Rating: 500 mA
  • Housing Color: Black
  • Number of Positions: 36
  • Operating Temperature: -40 °C to 80 °C
  • Orientation: Right Angle
  • Pitch: 800 µm
  • RoHS Compliant: Yes
  • Type: Connector
  • Gender: Female

You May Also Be Interested in

Texas Instruments
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess