EN
  • EN
  • DE

73415-4680

Part No 73415-4680
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Connector Coaxial Solder Gold over Nickel 50 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Brass
Body Plating Gold
Connector Type Coaxial
Contact Material Brass
Contact Plating Gold
Country of Origin TW
Frequency 6 GHz
Halogen Free Low Halogen
Impedance 50 Ω
Mount Cable
Orientation Straight
Packaging Bulk
Polarity Standard
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Weight 112.008966 mg
Wire/Cable Type Coaxial
Win Source Part Number 973182-73415-4680
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 73415-4680 CAD Model

Description

The 73415-4680 is a coaxial connector manufactured by Molex, LLC.

  • Popularity: low-popularity
  • Supply Status: shortage supply and demand
  • Termination: straight, solder
  • Impedance: 50 Ω
  • Frequency Range: 6 GHz
  • Contact Plating: gold
  • Halogen Content: low

You May Also Be Interested in

Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
LEMO
CONN SOCKET CONTACT CRIMP / Socket Contact Coax Crimp
Need more? Email Us
Hirose Electric Co Ltd
CONN MEASURE PROBE FOR MS-180 / Connector Measurement Probe For MS-180 Receptacles
Need more? Email Us
TE Connectivity
CONN ADAPT JACK-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Lowest to $23.8471
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess