EN
  • EN
  • DE

734035310

Part No 734035310
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Smb J Fakra R/a Pcb 50 Ohm Revers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175859-734035310
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 734035310 CAD Model

Description

The Molex 734035310 is a coaxial connector (RF) designed for a variety of radio frequency applications. As a component from Molex, a well-known provider of interconnect solutions, this connector offers reliable performance and signal integrity in RF transmission systems. Its design is optimized for secure and efficient connections, ensuring minimal signal loss and interference.

Applications

  • Wireless Communication Systems: Used in antennas, base stations, and mobile devices for connecting RF signals.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers for precise RF connections.
  • Satellite Communication Systems: Found in satellite dishes, receivers, and transmitters for reliable signal transmission.
  • Automotive Electronics: Used in car antennas, GPS systems, and other RF-related automotive applications.
  • Medical Devices: Incorporated into RF-based medical equipment for diagnostic and therapeutic applications.

Features

  • High-Frequency Performance: Designed to handle high-frequency signals with minimal insertion loss and return loss.
  • Secure Connection: Provides a robust and secure connection, preventing accidental disconnections.
  • Durable Construction: Made from high-quality materials to withstand environmental factors and mechanical stress.
  • Compact Size: Offers a compact design for space-constrained applications.
  • Easy Installation: Designed for easy and quick installation, reducing assembly time.
  • Standard Interface: Complies with industry standards for coaxial connectors, ensuring compatibility with other components.

Benefits

  • Improved Signal Integrity: Minimizes signal loss and interference, ensuring reliable RF performance.
  • Enhanced System Reliability: Provides a secure and durable connection, reducing the risk of system failures.
  • Cost-Effective Solution: Offers a balance of performance, durability, and affordability.
  • Versatile Application: Suitable for a wide range of RF applications, providing design flexibility.
  • Simplified Assembly: Easy installation reduces assembly time and costs.

Additional Details

The Molex 734035310 connector is typically available in various configurations, including straight and right-angle orientations, to accommodate different mounting requirements. It supports various cable types and sizes, offering flexibility in system design. Detailed specifications, including frequency range, impedance, VSWR, and insertion loss, can be found in the product datasheet provided by Molex. The connector is designed to meet industry standards for RF performance and environmental compliance. The materials used in its construction are chosen for their electrical conductivity, corrosion resistance, and mechanical strength.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess