EN
  • EN
  • DE

DM51155

Part No DM51155
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Contacts
Description D Subminiature Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series Combo D
Packaging Bulk
Type Power
Contact Type Female Socket
Contact Form Machined
Wire Gauge 20 AWG
Contact Termination Solder Cup
Contact Finish Gold
Features Insulator, Thermoplastic
Manufacturer Homepage www.ittcannon.com
Win Source Part Number 730581-DM51155
Popularity Medium
Supply and Demand Status Limited
Family Name D
Introduction Date September 28, 2000
ECCN EAR99
Country of Origin Germany, United States of America
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DM51155 CAD Model

Description

The ITT Cannon, LLC DM51155 is a power connector from the Combo D series.

  • Contact Type: Female Socket
  • Contact Finish: Gold
  • Insulator: Thermoplastic
  • Wire Gauge: 20 AWG
  • Termination: Solder Cup
  • Contact Form: Machined
  • Packaging: Bulk
  • Supply and Demand Status: Limited
  • Introduction Date: September 28, 2000
  • Estimated EOL Date: 2024

You May Also Be Interested in

HARTING
D SUB MIXED FE S CRIMP COAX 75 O
Need more? Email Us
HARTING
CONN D-SUB PIN 20-24 AWG CRIMP
Need more? Email Us
Molex, LLC
CONN SOCKET TERM 26-28AWG CRIMP
Need more? Email Us
ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
HARTING
CONN D-SUB PIN COAXIAL CABLE
Need more? Email Us
HARTING
CONN D-SUB PIN 20-24AWG 1=1000PC
Need more? Email Us
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
HARTING
D SUB MIXED FE 20A_SHORT_S4 SOLD
Need more? Email Us
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess