EN
  • EN
  • DE

68784-0003

Part No 68784-0003
Manufacturer Molex, LLC
Catalog USB Cables
Description USB Cable Assembly 2.0 Male A-Micro Male B Black PVC Sheath 5.9ft (1.8m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 2 m
Color Black
Connector Type USB
Connector Type A Plug, USB
Connector Type B Plug, USB
Contact Plating Nickel
Country of Origin DE
Current Rating 1.8 A
Gender Male to Male
Impedance 90 Ω
Lead Length 2 m
Length 2 m
Number of Circuits 5
Number of Conductors 4
Number of Rows 1
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
USB Standard USB 2.0
Voltage Rating (AC) 30 V
Wire/Cable Gauge 28 AWG
Wire/Cable Type Round
Win Source Part Number 964346-68784-0003
Categories USB Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 68784-0003 CAD Model

Description

The Molex, LLC 964346-68784-0003 is a USB cable that is male to male and has a length of 2m.

  • Cable Type: USB
  • Connector Type: Male to Male
  • Length: 2m
  • Current Rating: 1.8A
  • Circuits: 5
  • Conductors: 4
  • Contact Plating: Nickel
  • Impedance: 90 ohms
  • RoHS: Compliant
  • Standard: USB 2.0
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

CNC Tech
CBL USB2.0 A PLUG TO C PLG 6.56' / USB 2.0 Cable A Male to C Male 6.56' (2.00m) Unshielded
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 1.64'
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Assmann WSW Components
CBL USB2.0 A RCPT TO A PLUG 5.9' / USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Need more? Email Us
Samtec Inc.
Need more? Email Us
Tripp Lite
CABLE A RCPT TO A RCPT 1'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess