EN
  • EN
  • DE

AK669/2-18-BLACK

Part No AK669/2-18-BLACK
Manufacturer Assmann WSW Components
Catalog USB Cables
Description CBL USB2.0 A RCPT TO A PLUG 5.9'  /  USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Assmann WSW Components
Package Box
Configuration A Female to A Male
Length 5.90' (1.80m)
Specifications USB 2.0
Wire Gauge 24 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Extension Cable
Base Product Number AK669
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Other Names AK669/2-18-BLACK-R,AK669218BLACKR,AE10611
Standard Package 1
Win Source Part Number 1160108-AK669/2-18-BLACK
Ultra Librarian 3D Model Ultra Librarian AK669/2-18-BLACK CAD Model

Description

This USB 2.0 extension cable is perfect for data transfer and charging.

  • Length: 5.90 feet (1.80 meters)
  • Shielded: Yes
  • Connection: A Female to A Male
  • Color: Black
  • Wire Gauge: 24 AWG and 28 AWG
  • Package: Box
  • Ideal for: Those who need to extend their USB connections
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Amphenol PCD
RECEPTACLE POTTED W/ A CODED 0.3
Need more? Email Us
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
Qualtek
CBL USB2.0 A PLUG TO OPEN 3' / USB 2.0 Cable A Male to Cable (Round) 3.00' (914.4mm) Shielded
Need more? Email Us
Tripp Lite
USB 2.0 A-M TO A-M CABLE 10' / Cable Assembly USB 3m Reversible USB Type A to Reversible USB Type A 4 to 4 POS M-M 24AWG/28AWG
Lowest to $11.1280
3M
USB3 CABLE ASSEMBLY 2 METER / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 6.56' (2.00m) Shielded
Need more? Email Us
Molex, LLC
CBL USB2.0 A PLUG TO C PLG 3.28'
Lowest to $9.6131

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess