EN
  • EN
  • DE

105-1032-SV-B0200

Part No 105-1032-SV-B0200
Manufacturer CNC Tech
Catalog USB Cables
Description CBL USB2.0 A PLUG TO C PLG 6.56' / USB 2.0 Cable A Male to C Male 6.56' (2.00m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr CNC Tech
Package Bulk
Configuration A Male to C Male
Length 6.56' (2.00m)
Specifications USB 2.0
Shielding Unshielded
Color Silver
Features Data Transfer and Charge, Reversible
Base Product Number 105-1032
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Other Names 1175-2088
Standard Package 10
Win Source Part Number 1201632-105-1032-SV-B0200
Ultra Librarian 3D Model Ultra Librarian 105-1032-SV-B0200 CAD Model

Description

The 1201632-105-1032-SV-B0200 is a USB cable assembly manufactured by CNC Tech.

  • Designed for: Data transfer and charging
  • Length: 6.56 feet (2 meters)
  • Color: Silver
  • Configuration: Reversible A male to C male
  • Specifications: Conforms to USB 2.0 specifications
  • Shielding: Unshielded
  • ECCN: EAR99
  • REACH: Unaffected
  • Mfr part number: 1175-2088

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
SparkFun Electronics
CBL A PLG-B PLUG MCR B PLG MIN B / USB 2.0 Cable A Male to B Male, Micro B Male, Mini B Male 6.00' (1.83m)
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO A PLG 0.98'
Need more? Email Us
Samtec Inc.
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
CNC Tech
CBL USB2.0 A PLUG TO C PLG 6.56' / USB 2.0 Cable A Male to C Male 6.56' (2.00m) Unshielded
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 1'
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess