EN
  • EN
  • DE

52610-1671

Part No 52610-1671
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF Receptacle, 16 CircuitsLead-free, High Barrier Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129117-52610-1671
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Security, Communications & Networking, Computers & Computer Peripherals, Portable Devices, Medical, Audio
Ultra Librarian 3D Model Ultra Librarian 52610-1671 CAD Model

Description

The Molex 52610-1671 is a 16-circuit Flat Flex Cable (FFC) connector designed to provide a secure and reliable connection between FFC/FPC cables and printed circuit boards (PCBs). Its compact size and robust construction make it a suitable choice for various applications requiring high-density signal transmission in limited spaces.

Applications

  • Consumer Electronics: Commonly found in LCD and LED televisions, monitors, and other display devices for connecting the display panel to the main board.
  • Mobile Devices: Used in smartphones and tablets for connecting touchscreens, cameras, and other internal components.
  • Automotive Electronics: Integrated into automotive navigation systems, instrument clusters, and rear-view cameras for reliable data transmission.
  • Industrial Automation: Employed in control panels, human-machine interfaces (HMIs), and industrial PCs for connecting various electronic modules.
  • Medical Equipment: Utilized in portable medical devices, diagnostic equipment, and monitoring systems for critical signal connections.

Features

  • 16 Circuits: Offers a 16-position interface for multiple signal connections.
  • Compact Design: Allows for use in space-constrained applications due to its small form factor.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, which increases manufacturing efficiency.
  • ZIF (Zero Insertion Force): Provides easy and damage-free cable insertion and removal, preventing cable damage.
  • Durable Materials: Constructed from high-quality materials to ensure long-term reliability and resistance to environmental factors.

Benefits

  • High-Density Connectivity: Maximizes the number of connections in a small area, optimizing board space usage.
  • Secure and Reliable Connection: Ensures stable electrical performance, minimizing signal loss and interference.
  • Simplified Assembly: SMT compatibility and ZIF design reduce assembly time and costs.
  • Enhanced Durability: Withstands vibration, shock, and temperature fluctuations, extending product lifespan.
  • Broad Application Range: Suitable for diverse industries and applications, providing a versatile connectivity solution.

Additional Details

The Molex 52610-1671 connector typically has a 1.00mm pitch, aligning with standard FFC/FPC cable specifications. It is rated for an operating temperature range of -25°C to +85°C. The housing is generally made of a high-temperature thermoplastic, and the contacts are made of copper alloy with tin plating, which enhances conductivity and prevents corrosion. The connector is also RoHS compliant, ensuring it meets environmental safety standards.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.1186
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3077 $58.8465
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9724 $291.7200
400+ $0.8718 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess