EN
  • EN
  • DE

525591670

Part No 525591670
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814556-525591670
Ultra Librarian 3D Model Ultra Librarian 525591670 CAD Model

Description

The 525591670 is a Flat Flex Cable (FFC/FPC) from Molex, LLC, engineered for high-density, flexible interconnect solutions within electronic devices. Its design focuses on providing a reliable, space-saving connection between printed circuit boards (PCBs) and other components. The cable’s flexibility allows for complex routing and compact assembly in various applications.

Applications

  • Consumer Electronics: Commonly found in smartphones, tablets, and digital cameras, connecting displays, touchscreens, and other internal modules.
  • Automotive Industry: Used in infotainment systems, dashboard displays, and sensor connections, where flexibility and space efficiency are critical.
  • Medical Devices: Integrated into portable medical equipment, diagnostic tools, and monitoring systems, providing reliable connections in compact devices.
  • Industrial Automation: Employed in control panels, robotic systems, and test equipment for data and signal transmission in harsh environments.
  • Printers and Scanners: Used to connect print heads, scanning modules, and control interfaces, ensuring high-speed data transfer and reliable operation.

Features

  • High Flexibility: Designed to withstand repeated bending and flexing without compromising signal integrity, ensuring long-term reliability.
  • Compact Profile: Thin and lightweight, allowing for integration in space-constrained applications, optimizing device design.
  • Reliable Connection: Provides a secure and stable electrical connection, minimizing signal loss and ensuring consistent performance.
  • Durable Materials: Manufactured with high-quality materials that offer resistance to wear, tear, and environmental factors, enhancing product lifespan.
  • Easy Termination: Designed for efficient and straightforward termination, reducing assembly time and costs.

Benefits

  • Space Optimization: The compact design enables integration in tight spaces, facilitating the development of smaller, more efficient electronic devices.
  • Enhanced Reliability: The robust construction and secure connection minimize downtime and ensure consistent performance, reducing maintenance costs.
  • Cost-Effective Solution: Reduces assembly costs through easy termination and minimizes maintenance requirements with its durable design.
  • Improved Performance: Ensures high-speed data transfer and reliable signal transmission, enhancing the overall performance of the electronic system.
  • Design Versatility: Allows for flexible routing and connection options, providing greater design freedom and enabling innovative product designs.

Additional Details

The 525591670 FFC/FPC cable features a specific pitch (distance between conductors), a defined number of conductors, and a specific length. The materials typically include a flexible substrate (such as polyimide or polyester) and copper conductors. The cable is designed to meet industry standards for electrical performance and reliability, ensuring it performs optimally in demanding applications. Consult the product datasheet for precise specifications, including voltage and current ratings, operating temperature range, and mechanical dimensions.

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE18T/AF18/AFE18T / 18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00" (203.20mm)
Lowest to $3.1843
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $1.2906
TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess