EN
  • EN
  • DE

LM393LVQDRQ1

Part No LM393LVQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE LOW-VOLTAGE COMMODITY / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM393LVQDRQ1CT,296-LM393LVQDRQ1DKR,296-LM393LVQDRQ1TR
Standard Package 2,500
Win Source Part Number 1146701-LM393LVQDRQ1
Ultra Librarian 3D Model Ultra Librarian LM393LVQDRQ1 CAD Model

Description

The LM393LVQDRQ1 from Texas Instruments is a high-quality automotive-grade dual voltage comparator that operates at low voltages and with low power consumption. This device is specifically designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance in a range of vehicle applications.

Featuring a wide supply voltage range from 2.7V to 5.5V, the LM393LVQDRQ1 is versatile and suitable for various electronic systems within the automotive sector. It is capable of operating over a temperature range of -40°C to +125°C, making it robust and dependable in extreme environmental conditions faced in automotive settings.

With its low input bias current, the LM393LVQDRQ1 ensures accurate comparisons of voltages that are critical for monitoring and control systems in vehicles. The dual comparator design allows for multiple comparisons to be made simultaneously, which is essential for real-time system checks and balances.

The device comes in a space-saving 8-pin SOIC package, which is ideal for applications where board space is at a premium. Its small footprint does not compromise its functionality or performance, making it an excellent choice for compact automotive electronic systems.

Key features of the LM393LVQDRQ1 include its low input offset voltage, which ensures precise voltage comparison, and its open-collector outputs that allow for wired-AND connections. This flexibility makes it suitable for a variety of logic interfaces and enables direct interfacing with TTL, CMOS, and other voltage levels.

As a Q1 device, the LM393LVQDRQ1 is qualified for automotive applications, adhering to the AEC-Q100 standards for stress resistance. Texas Instruments' commitment to quality and reliability is evident in this component, which is designed to support the critical safety and operational requirements of modern automotive electronics.

In summary, the LM393LVQDRQ1 is a reliable and efficient solution for voltage comparison in automotive applications. Its low-voltage operation, dual comparator design, and robust packaging make it an indispensable component for vehicle manufacturers and automotive system designers.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3100 $51.1500
395+ $0.2544 $100.4880
610+ $0.2464 $150.3040
840+ $0.2385 $200.3400
1,085+ $0.2305 $250.0925
1,455+ $0.2067 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess