EN
  • EN
  • DE

51191-0600

Part No 51191-0600
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Conn Housing PL 6 POS 2.5mm Crimp ST Cable Mount Yellow Bag/Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Country of Origin VN
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Lead Free Yes
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 250.25 kV
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 6
Number of Positions 6
Number of Rows 1
Orientation Straight
Pitch 2.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Win Source Part Number 998019-51191-0600
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 51191-0600 CAD Model

Description

The Molex 51191-0600 is a Micro-Lock Plus Wire-to-Board Connector Housing designed for secure and compact connections in a variety of applications. This housing is part of the Micro-Lock Plus series, known for its robust locking mechanism and small footprint, making it ideal for applications where space is limited and reliable connections are crucial.

Applications:

  • Consumer electronics
  • Industrial automation equipment
  • Robotics
  • Automotive applications (e.g., lighting, sensors)
  • Medical devices

Features:

  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Positive Lock: Provides a secure locking mechanism to prevent accidental disconnections.
  • Durable Material: Constructed from high-quality materials for long-lasting performance and resistance to harsh environments.
  • Polarization: Prevents mismating by ensuring correct orientation during connection.
  • Dual Row Configuration: Offers more connections in the same area as single-row connectors.
  • 1.25mm Pitch: Provides high density connectivity.

Benefits:

  • Increased Reliability: The positive lock ensures a secure connection, reducing the risk of signal interruption or system failure.
  • Space Savings: The compact design allows for higher density packaging, enabling smaller and more efficient devices.
  • Easy Assembly: The dual-row configuration and polarization features simplify the assembly process, reducing manufacturing time and costs.
  • Long-Term Performance: The durable construction ensures reliable performance over the lifespan of the product, minimizing maintenance requirements.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and compact size.

The 51191-0600 housing is designed to work with corresponding Micro-Lock Plus terminals and headers to create a complete wire-to-board connection system. It supports a wire gauge range that is typical for signal and low-power applications. With its 6 circuits and dual-row design, it provides more connection points for complex circuits. Its material is typically a high-temperature thermoplastic, allowing for reflow soldering processes. This connector is also RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1095 $50.3700
1,115+ $0.0898 $100.1270
1,725+ $0.0870 $150.0750
2,380+ $0.0842 $200.3960
3,075+ $0.0814 $250.3050
4,110+ $0.0730 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess