EN
  • EN
  • DE

KTA1725-O-U/PF

Part No KTA1725-O-U/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068081-KTA1725-O-U/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1725-O-U/PF CAD Model

Description

The KTA1725-O-U/PF is a PNP Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in various general-purpose amplification and switching applications. It is characterized by its moderate power dissipation and current handling capabilities.

Applications:

  • Audio Amplifiers: Used in pre-amplifier and amplifier stages for signal amplification.
  • Switching Circuits: Employed as a switch in various electronic circuits, controlling current flow to other components.
  • General Purpose Amplification: Suitable for amplifying signals in various electronic devices.
  • Driver Stages: Can be used as a driver for higher-power transistors or other components.
  • Consumer Electronics: Found in devices like televisions, radios, and audio equipment.

Features:

  • PNP Epitaxial Planar Transistor: Utilizes PNP polarity and epitaxial planar construction.
  • Moderate Current Handling: Capable of handling moderate collector current.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage.
  • High Collector-Base Voltage: Designed to withstand high voltage between the collector and base.
  • Pb-Free Package: Environmentally friendly lead-free packaging.

Benefits:

  • Reliable Performance: Provides consistent and dependable performance in designed applications.
  • Efficient Switching: Enables efficient switching due to its low saturation voltage.
  • Versatile Usage: Suitable for a wide range of general-purpose applications.
  • Easy to Integrate: Simple to implement in various electronic circuits due to its standard package and characteristics.
  • Environmentally Compliant: Lead-free package ensures compliance with environmental regulations.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -150mA
  • Collector Dissipation (PC): 250mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess