EN
  • EN
  • DE

LC535KHW1B0QA0001

Part No LC535KHW1B0QA0001
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068928-LC535KHW1B0QA0001
Categories OEM Parts(J-L)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC535KHW1B0QA0001 CAD Model

Description

The LC535KHW1B0QA0001 is a silicon carbide (SiC) MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Cree/Wolfspeed. SiC MOSFETs are known for their superior performance characteristics compared to traditional silicon MOSFETs, including higher breakdown voltage, faster switching speeds, and lower on-resistance. This particular device is designed for high-power applications where efficiency and reliability are critical.

Applications

  • Electric Vehicle (EV) Inverters: Used in the main traction inverters to convert DC battery power to AC motor power.
  • Solar Inverters: Employed in converting DC power from solar panels to AC power for grid connection.
  • Power Factor Correction (PFC) Circuits: Used in power supplies to improve power quality and efficiency.
  • Motor Drives: Integrated into motor control systems for industrial and automotive applications.
  • High-Voltage DC-DC Converters: Utilized in converting DC voltage levels for various applications.

Features

  • Silicon Carbide (SiC) Technology: Offers superior performance compared to silicon MOSFETs.
  • High Breakdown Voltage: Can withstand high voltage levels without breakdown.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables higher operating frequencies and reduced switching losses.
  • High Temperature Operation: Can operate reliably at elevated temperatures.
  • Low Gate Charge (Qg): Reduces gate drive requirements and switching losses.
  • Avalanche Ruggedness: Enhanced ability to withstand avalanche breakdown events.

Benefits

  • Increased Efficiency: Reduces power losses and improves overall system efficiency.
  • Higher Power Density: Enables smaller and lighter power electronic systems.
  • Improved Thermal Performance: Dissipates heat more efficiently, enhancing reliability.
  • Reduced Cooling Requirements: Lowers the need for bulky and expensive cooling systems.
  • Enhanced System Reliability: Provides robust and reliable operation in demanding environments.

This Cree/Wolfspeed SiC MOSFET is typically packaged in a discrete package suitable for surface mount or through-hole mounting. The specific voltage and current ratings would need to be confirmed by consulting the datasheet. It is crucial to use appropriate gate drive circuitry to optimize the switching performance of the device. SiC MOSFETs like the LC535KHW1B0QA0001 are revolutionizing power electronics by enabling higher efficiency and power density, making them ideal for demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess