EN
  • EN
  • DE

51116-1601

Part No 51116-1601
Manufacturer Molex, LLC
Catalog D - Sub, D - Shaped Connectors - Housings
Description Headers & Wire Housings 4mm OBD-II WtW Rcpt Hsg Flng Mnt 16Ckt
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category Headers & Wire Housings
Product Wire Housings
Type Receptacle Housing
Number of Positions 16 Position
Pitch 4 mm (0.157 in)
Number of Rows 2 Row
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Gender Socket (Female)
Ultra Librarian 3D Model Ultra Librarian 51116-1601 CAD Model

Description

Receptacle for Female Contacts Housing D-Type Connector 16 Position

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB HOUSING RCPT 50POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
HARTING
CONN D-SUB HOUSING PLUG 2POS
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 15POS
Lowest to $1.9090
Amphenol
CONN D-SUB HOUSING RCPT 50POS
Lowest to $2.0911
Amphenol
CONN D-SUB HOUSING PLUG 3POS
Lowest to $2.3152
Amphenol CONEC
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB HOUSING PLUG 3POS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess