EN
  • EN
  • DE

163X10019X

Part No 163X10019X
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING PLUG 9POS
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Features Grounding Indents
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 315µin (8.00µm)
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1623692-163X10019X
Ultra Librarian 3D Model Ultra Librarian 163X10019X CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB HD HOUSING RCPT 26POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING PLUG 2POS
Lowest to $3.5135
Hirose Electric Co Ltd
CONN D-SUB HD HOUSING RCPT 9POS
Lowest to $5.4545
Amphenol CONEC
CONN D-SUB HD HOUSING PLUG 44POS
Need more? Email Us
TE Connectivity
CONN FEMALE D-SUB SCREWLOCK KIT
Lowest to $1.4958
Amphenol
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess