EN
  • EN
  • DE

ADC124S021CIMMX

Part No ADC124S021CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / ADC124S021 4-Channel, 50 ksps to 200 ksps, 12-Bit A/D Converter | ADC 12BIT 4CH 200KSPS 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADC124S021
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139812-ADC124S021CIMMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADC124S021
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADC124S021CIMMX CAD Model

Description

Product Overview: ADC124S021CIMMX from Texas Instruments

The ADC124S021CIMMX is a cutting-edge analog-to-digital converter (ADC) developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This high-performance ADC is designed to meet the rigorous requirements of precision data acquisition systems, offering a blend of speed, accuracy, and low-power operation.

Key Features

  • Resolution: The ADC124S021CIMMX boasts a 12-bit resolution, which provides fine granularity for converting analog signals into digital data. This level of precision is ideal for applications requiring detailed signal analysis.
  • Channels: It features four multiplexed channels, allowing for multiple signal inputs to be processed by a single ADC. This multiplexing capability simplifies design and reduces component count in multi-channel systems.
  • Sampling Rate: With a sampling rate of up to 200 kSPS (kilo-samples per second), this ADC can handle high-speed data acquisition, making it suitable for dynamic applications such as medical imaging and industrial automation.
  • Interface: The device is equipped with a user-friendly SPI (Serial Peripheral Interface), ensuring easy integration with microcontrollers and digital systems.
  • Power Efficiency: Optimized for low-power consumption, the ADC124S021CIMMX is particularly well-suited for battery-powered and portable devices, where energy efficiency is paramount.
  • Package: It comes in a compact VSSOP (Very Small Shrink Outline Package) form factor, which is conducive to space-constrained applications.

Applications

The versatility of the ADC124S021CIMMX makes it an ideal choice for a wide array of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Industrial control and automation
  • Energy management
  • Environmental monitoring

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADC124S021CIMMX is no exception. Manufactured with state-of-the-art technology, this ADC is designed to perform consistently over a broad range of temperatures and conditions. Customers can trust in the robustness and longevity of this product to meet their data conversion needs.

Overall, the ADC124S021CIMMX from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to incorporate precise analog-to-digital conversion in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3175 $51.8100
29+ $3.5426 $102.7354
44+ $3.4319 $151.0036
61+ $3.3212 $202.5932
78+ $3.2105 $250.4190
105+ $2.8784 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess