EN
  • EN
  • DE

5030911221

Part No 5030911221
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.0 W/B LGRIDPLGHSGASSY BLK 12CK / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Tray
Base Product Number 503091
Standard Package 4,200
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351677-5030911221
Ultra Librarian 3D Model Ultra Librarian 5030911221 CAD Model

Description

The Molex 5030911221 is a Micro-Latch 2.0mm pitch, single row, vertical header. This connector is designed for wire-to-board applications where space is limited and a secure connection is required. The Micro-Latch series offers a positive locking mechanism to prevent accidental disconnections, making it ideal for applications subject to vibration or movement.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Automotive Systems
  • Medical Devices
  • Robotics
  • Security Systems

Features

  • 2.0mm Pitch
  • Single Row
  • Vertical Orientation
  • 12 Circuits
  • Positive Locking Mechanism
  • Surface Mount Technology (SMT)
  • High Temperature Thermoplastic Housing

Benefits

  • Secure Connection
  • Compact Size
  • Easy Assembly
  • Prevents Accidental Disconnections
  • High Density
  • Suitable for Automated Manufacturing
  • Durable Construction

Additional Details

The Molex 5030911221 Micro-Latch connector provides a reliable wire-to-board connection with a 2.0mm pitch. It features 12 circuits in a single row, maximizing connection density in a compact space. The vertical orientation allows for space-saving board layouts. The positive locking mechanism provides a secure mating connection, preventing accidental disconnections due to vibration or other environmental factors. This feature is especially important in applications where reliability is critical. The connector is designed for surface mount technology (SMT), which simplifies assembly and reduces manufacturing costs. The housing is made from high-temperature thermoplastic, allowing it to withstand high soldering temperatures during the SMT process. It is commonly used in consumer electronics, industrial equipment, automotive systems, medical devices, and robotics. Its high density and secure connection make it an excellent choice for demanding applications. The design is optimized for automated manufacturing processes, ensuring consistent quality and reducing assembly time.

You May Also Be Interested in

Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess