EN
  • EN
  • DE

502790-4091

Part No 502790-4091
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FPC Connector, ZIF, Easy-On, Double Bottom Contact, 40 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 736501-502790-4091
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 502790-4091 CAD Model

Description

The 502790-4091 is a Flat Flex Cable (FFC) from Molex, designed for reliable signal transmission in compact electronic devices. This cable offers a flexible and space-saving solution for connecting various components, making it ideal for applications where space is limited and flexibility is crucial.

Applications

  • Laptop Computers: Connecting the motherboard to the LCD screen or keyboard.
  • Printers: Linking the print head to the main control board.
  • Digital Cameras: Connecting the image sensor to the processing unit.
  • Mobile Phones: Interconnecting display modules, camera modules, and other internal components.
  • Automotive Electronics: Used in dashboard displays and control systems.
  • Medical Devices: Used in portable diagnostic equipment and monitoring systems.

Features

  • High Flexibility: Allows for bending and folding without signal degradation.
  • Space-Saving Design: Thin and lightweight, ideal for compact devices.
  • Durable Construction: Resistant to wear and tear, ensuring long-term reliability.
  • Precise Pin Pitch: Ensures accurate and secure connection with compatible connectors.
  • Shielded Options Available: Provides protection against electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Reliable Signal Transmission: Ensures consistent and accurate data transfer.
  • Easy Installation: Flexible design simplifies assembly process.
  • Reduced Product Size: Compact design enables smaller and more efficient devices.
  • Improved Durability: Long lifespan reduces the need for frequent replacements.
  • Enhanced EMI Protection: Shielded options minimize interference, improving signal integrity.

Additional Details

The 502790-4091 typically features a specific number of conductors, pitch, and cable length, all tailored to meet the needs of various applications. Molex FFC cables are manufactured to high-quality standards, ensuring reliable performance and long-term durability. These cables are often used with Molex's range of compatible FFC connectors, providing a complete interconnect solution.

FFC cables are essential components in modern electronics, offering a flexible and reliable solution for connecting various components within a device. The 502790-4091 provides a durable interconnect suitable for many applications.

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.2450
Hirose Electric Co Ltd
CONN FPC/FFC 12POS .5MM / 12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7413
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9056 $54.3360
135+ $0.7430 $100.3050
210+ $0.7198 $151.1580
290+ $0.6966 $202.0140
375+ $0.6734 $252.5250
500+ $0.6037 $301.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess