EN
  • EN
  • DE

502578-0300

Part No 502578-0300
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 1.50mm Pitch, CLIK-Mate Plug Crimp Housing, Single Row, Positive Lock, 3 Circuits, Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type Non-Gendered, Plug
Country of Origin JP
Current Rating 2 A
Depth 8.6 mm
Fastening Type Latch
Flammability Rating UL94 V-0
Glow Wire Compliant Non-compliant
Housing Color Beige
Housing Material Polybutylene
Length 8.8 mm
Max Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Free Hanging
Number of Contacts 3
Number of Pins 3
Number of Positions 3
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 1.5 mm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8536695050
Termination Crimp
Voltage Rating 100 V
Wire/Cable Gauge 30 AWG
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 24 AWG
Win Source Part Number 1159960-502578-0300
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 502578-0300 CAD Model

Description

The 502578-0300 connector is a 3-position plug with a pitch of 1.5mm manufactured by Molex, LLC.

  • Part: 502578-0300
  • Manufacturer: Molex, LLC
  • Positions: 3
  • Pitch: 1.5mm
  • Voltage Rating: 100V
  • Current Rating: 2A
  • Termination: Crimp
  • Fastening Type: Latch
  • Housing Material: Polybutylene
  • Housing Color: Beige
  • Gender: Non-gendered
  • Orientation: Straight
  • Mounting: Free hanging
  • Length: 8.8mm
  • Depth: 8.6mm
  • Wire/Cable Gauge: 24-30 AWG
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess