EN
  • EN
  • DE

LV13603AMRX-ADJ/NOPB

Part No LV13603AMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 828871-LV13603AMRX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LV13603AMRX-ADJ/NOPB CAD Model

Description

Product Overview: LV13603AMRX-ADJ/NOPB

The LV13603AMRX-ADJ/NOPB is a versatile and efficient voltage regulator component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a part of Texas Instruments' extensive range of power management solutions and is specifically engineered to meet the needs of a variety of applications that require reliable and adjustable voltage regulation.

Key Features

  • Adjustable Output Voltage: The LV13603AMRX-ADJ/NOPB provides an adjustable output voltage, which can be fine-tuned to the needs of the specific application. This feature allows for greater flexibility in design and can be particularly beneficial in custom or variable voltage requirements.
  • High Efficiency: Designed with efficiency in mind, this voltage regulator minimizes power loss, which is crucial for battery-powered devices and helps in reducing heat generation.
  • Wide Input Voltage Range: The regulator supports a broad range of input voltages, making it suitable for diverse applications and ensuring compatibility with various power sources.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, enhancing the longevity and reliability of the component.
  • Current Limiting: An integrated current limiting function provides additional protection against overcurrent conditions, which can be critical in preventing damage to the device and the system it powers.
  • Low Dropout: The low dropout capability of the LV13603AMRX-ADJ/NOPB ensures that it maintains regulation even with minimal differences between the input and output voltages, which is beneficial for applications with low input voltage headroom.

Applications

The LV13603AMRX-ADJ/NOPB is suitable for a wide array of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Wireless Communication Systems
  • Power Supply Modules
  • Embedded Systems

This component is available in a robust, lead-free package and is designed for easy integration into circuit designs. Its compact form factor and low external part count make it an ideal choice for space-constrained applications. With its combination of features, the LV13603AMRX-ADJ/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and flexible voltage regulation solution.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.4805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,528 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess