EN
  • EN
  • DE
  • IT

502351-0800

Part No 502351-0800
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description DuraClik Wire-to-Board Receptacle Housing, Single Row, 8 Circuits, Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural, White
Connector Type Receptacle, Socket
Country of Origin US
Current Rating 3 A
Depth 6.5 mm
Fastening Type Latch
Gender Receptacle
Glow Wire Compliant Non-compliant
Housing Color White
Housing Material Polybutylene
Length 18.1 mm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 8
Number of Pins 8
Number of Positions 8
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Win Source Part Number 1116150-502351-0800
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 502351-0800 CAD Model

Description

The Molex 1116150-502351-0800 is an 8-position 2mm pitch natural and white color connector.

  • Manufacturer: Molex
  • Number of Positions: 8
  • Pitch: 2mm
  • Color: Natural and White
  • Type: Receptacle/Socket
  • Termination: Crimp
  • Fastening Type: Latch
  • Current Rating: 3A
  • Number of Contacts: 8
  • Housing Material: Polybutylene
  • Orientation: Straight
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Mount Application: Cable and Free-Hanging
  • Part Type: Custom
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Qualcomm
Lowest to $7.9791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1295 $50.5050
945+ $0.1063 $100.4535
1,460+ $0.1030 $150.3800
2,010+ $0.0997 $200.3970
2,600+ $0.0963 $250.3800
3,475+ $0.0864 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess