EN
  • EN
  • DE
  • IT

SSCMRND100MGSA3

Part No SSCMRND100MGSA3
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description BRD MNT PRESSURE SENSORS  /  Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 12 b 8-SMD, J-Lead, Side Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 9026.20.4000
ECCN EAR99
MSL Level 1 (Unlimited)
Standard Package 50
Base Product Number SSCMRND
Supplier Device Package 8-SMT
Package / Case 8-SMD, J-Lead, Side Port
Temperature Range - Operating -40°C ~ 85°C
Maximum Pressure 12.33PSI (85kPa)
Termination Style SMD (SMT) Tab
Features Amplified Output, Temperature Compensated
Port Style Barbed
Port Size Male - 0.08" (1.93mm) Tube
Voltage - Supply 3V ~ 3.6V
Accuracy ±0.25%
Output 12 b
Output Type SPI
Operating Pressure 1.45PSI (10kPa)
Pressure Type Vented Gauge
Applications Board Mount
Package Bulk
Series TruStability® SSC
Mfr Honeywell Sensing and Productivity Solutions
Category Sensors, Transducers>Pressure Sensors, Transducers
Win Source Part Number 1234486-SSCMRND100MGSA3
Ultra Librarian 3D Model Ultra Librarian SSCMRND100MGSA3 CAD Model

Description

The Honeywell Sensing and Productivity Solutions TruStability® SSC pressure sensor is designed for board mount applications.

  • Pressure Type: vented gauge
  • Operating Pressure: 1.45PSI
  • Maximum Pressure: 12.33PSI
  • Output Type: SPI
  • Output: 12b
  • Accuracy: ±0.25%
  • Port Size: male 0.08" (1.93mm) tube
  • Port Style: barbed
  • Voltage Supply: 3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: 8-SMD, J-Lead, side port

You May Also Be Interested in

TE Connectivity
SENSOR
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess