EN
  • EN
  • DE

500027-5041

Part No 500027-5041
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815644-500027-5041
Ultra Librarian 3D Model Ultra Librarian 500027-5041 CAD Model

Description

The Molex 500027-5041 is a Pico-Clasp Wire-to-Board Connector. It provides a secure and compact interconnect solution for various electronic applications where space and reliability are crucial. This connector is designed for easy mating and unmating while maintaining a robust electrical connection.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and laptops for internal connections between boards and components.
  • Industrial Automation: Integrated into control systems, sensors, and actuators for reliable signal and power transmission.
  • Medical Devices: Employed in medical equipment for secure and space-saving connections.
  • Automotive Electronics: Found in automotive control units and infotainment systems for reliable interconnectivity.
  • Lighting Systems: Used in LED lighting and control systems for power and signal connections.

Features

  • Pico-Clasp System: Ensures a secure and reliable connection with a positive locking mechanism.
  • Single Row Configuration: Offers a compact design ideal for space-constrained applications.
  • 5 Circuits: Provides five connection points for signal and power transmission.
  • Surface Mount Technology (SMT): Designed for easy and automated assembly onto PCBs.
  • High-Temperature Resistance: Suitable for use in environments with elevated temperatures.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.

Benefits

  • Secure Connection: Positive locking mechanism prevents accidental disconnections, ensuring continuous operation.
  • Compact Design: Pico-Clasp system allows for high-density connections in space-limited applications.
  • Easy Assembly: SMT design simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Use: Suitable for a wide range of industries and applications.
  • Reliable Performance: High-quality materials and robust design ensure long-term reliability and performance.

Additional Details

The 500027-5041 connector features a 1.00mm pitch. It is designed to withstand reflow soldering processes. The operating temperature range is typically between -40°C and +85°C, making it suitable for a variety of operating environments. The connector's design includes polarization features to prevent mismating with the corresponding header. It adheres to RoHS compliance standards, ensuring it meets environmental regulations.

You May Also Be Interested in

Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1115 $63.3450
70+ $1.7325 $121.2750
105+ $1.6784 $176.2320
145+ $1.6243 $235.5235
185+ $1.5701 $290.4685
250+ $1.4077 $351.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess