EN
  • EN
  • DE

0465562145

Part No 0465562145
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HD ARRAY PLUG 80P SMD GOLD / 80 Position Connector High Density Array, Male Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer Molex
Packaging Reel - TR
Connector Type High Density Array, Male
Number of Positions 80
Pitch 0.050" (1.27mm)
Number of Rows 4
Mounting Surface Mount
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 7mm, 8mm, 8.5mm, 9.5mm, 10mm
Height Above Board 0.221" (5.61mm)
Base Product Number 046556
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number WM4970DKR-ND,0465562145-C,46556-2145,465562145-C,23-0465562145TR,465562145,23-0465562145DKR,046556-2145-C,46556-2145-C,23-0465562145CT,WM4970TR,WM4970TR-ND,WM4970CT-ND,046556-2145,WM4970DKR,46556-2145-ND,WM4970CT
Standard Package 300
Win Source Part Number 1332685-0465562145
Ultra Librarian 3D Model Ultra Librarian 0465562145 CAD Model

Description

The 1332685-0465562145 electronic component is a high-density array male connector manufactured by Molex.

  • Connector Type: Edge Type, Mezzanine (Board to Board)
  • Positions: 80
  • Pitch - Mating: 0.050 inches
  • Features: Board Guide
  • Number of Rows: 4
  • Contact Finish - Mating: Gold, 30.0 micrometers
  • Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, and 10mm
  • Height Above Board: 0.221 inches
  • Packaging: Reel-TR
  • Mounting Type: Surface Mount
  • MSL: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8536.69.4040
  • ROHS3 Compliant: Yes
  • Other Part Numbers: WM4970DKR-ND, 0465562145-C, 46556-2145, 465562145-C, 23-0465562145TR, 465562145, 23-0465562145DKR, 046556-2145-C, 46556-2145-C, 23-0465562145CT, WM4970TR, WM4970TR-ND, WM4970CT-ND, 046556-2145, WM4970DKR, and 46556-2145-ND

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess