EN
  • EN
  • DE

436500409

Part No 436500409
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 4 Positions Header, Shrouded Connector 0.118" (3.00mm) Surface Mount, Right Angle Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular Connectors - Headers, Male Pins
Manufacturer Molex, LLC
Series Micro-Fit 3.0? 43650
Packaging Reel(TR)
Contact Type Male Pin
Connector Type Header, Shrouded
Number of Positions 4
Number of Positions Loaded All
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting Style Surface Mount, Right Angle
Termination Solder
Fastening Type Locking Ramp
Features Board Lock
Contact Finish Tin
Contact Finish Thickness 100μin (2.54μm)
Color Black
Win Source Part Number 132227-0436500409
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 436500409 CAD Model

Description

Molex 43650-0409 Micro-Fit 3.0 4-Pin Right Angle Surface Mount Male Header

The Molex 43650-0409 is a 4-pin right angle surface mount male header that is part of the Micro-Fit 3.0 connector family. It is designed for use in wire-to-board and power applications, and offers a current rating of 8.5 A and a voltage rating of 600 V.

The 43650-0409 is made of a black liquid crystal polymer (LCP) housing and tin-plated brass contacts. It has a right angle mounting style, which makes it ideal for space-constrained applications. The header features a positive latching mechanism that prevents accidental disconnects, and a locking tang that secures it to the PCB.

The Micro-Fit 3.0 connector family is known for its compact size, high performance, and ease of assembly. The 43650-0409 is a popular choice for a variety of applications, including:

  • Power supplies
  • Battery packs
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Here are some of the key benefits of using the Molex 43650-0409:

  • Compact size: The 43650-0409 is a very compact connector, which makes it ideal for space-constrained applications.
  • High performance: The Micro-Fit 3.0 connector family is known for its high performance, with low contact resistance and excellent electrical insulation.
  • Ease of assembly: The 43650-0409 is easy to assemble using standard soldering techniques.
  • Reliability: The 43650-0409 is a reliable connector that is designed to withstand harsh environments.

If you are looking for a compact, high-performance, and reliable surface mount male header for your wire-to-board or power application, the Molex 43650-0409 is a great option to consider.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess