The Molex 43650-0312 is a Micro-Fit 3.0 header designed to provide robust and reliable connections within a variety of electronic systems. This header is a component of the Micro-Fit 3.0 connector family, which is well-regarded for its compact size and ability to handle significant current. It facilitates board-to-wire connections when used with compatible Micro-Fit 3.0 receptacles.
Applications
- Power distribution systems
- Industrial automation equipment
- Consumer appliances
- Networking hardware
- Medical devices
Features
- Three Row Configuration: Increases the number of circuits that can be accommodated within a given space.
- Positive Locking Mechanism: Guarantees secure mating, preventing accidental disconnections in demanding applications.
- 3.0mm Pitch: Provides a balance between miniaturization and current carrying capability.
- Through-Hole Termination: Offers a strong and durable mechanical connection to the printed circuit board.
- High Temperature Resistant Material: Suitable for use in reflow soldering processes.
Benefits
- Dependable Connections: Positive lock and high-quality construction materials ensure a stable electrical connection.
- Space Optimization: The Micro-Fit 3.0 design is ideal for applications with limited space.
- Streamlined Assembly: Designed for simple PCB mounting and mating with corresponding receptacles.
- Long-Lasting Performance: Resilient against environmental factors and mechanical stress.
- Wide Range of Uses: Adaptable to numerous applications that require a small yet reliable power or signal connection.
Additional Details
The 43650-0312 header is commonly constructed from a high-temperature thermoplastic material, capable of withstanding the high temperatures associated with soldering. Reviewing the Molex datasheet is important to determine the precise voltage and current ratings, operating temperature limits, and relevant safety standards. Proper soldering practices are critical for achieving a secure and dependable connection to the PCB. It mates with Micro-Fit 3.0 receptacles that accommodate crimp terminals.