EN
  • EN
  • DE

DSC2144FI2-F0022T

Part No DSC2144FI2-F0022T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2144
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2144
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343572-DSC2144FI2-F0022T
Ultra Librarian 3D Model Ultra Librarian DSC2144FI2-F0022T CAD Model

Description

Product Overview: DSC2144FI2-F0022T from Microchip Technology

The DSC2144FI2-F0022T is a state-of-the-art digital signal controller (DSC) from Microchip Technology, renowned for its high performance and flexibility. This innovative product is designed to cater to the needs of sophisticated digital processing applications, making it an ideal solution for a wide range of industrial, automotive, and consumer electronics.

At the heart of the DSC2144FI2-F0022T lies a powerful core that delivers exceptional computational speed and efficiency. This core is capable of executing digital signal processing algorithms with high precision, enabling the development of complex control systems, advanced audio processing, and real-time data analysis.

The DSC2144FI2-F0022T is equipped with an array of features that enhance its capabilities and usability. It includes a rich set of peripherals such as high-speed ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), PWM (Pulse Width Modulation) outputs, and communication interfaces like UART, SPI, and I2C. These peripherals enable the DSC to interface with a variety of sensors, actuators, and other electronic components, making it highly versatile in different application scenarios.

One of the key advantages of the DSC2144FI2-F0022T is its robust design, which ensures reliable operation in harsh environments. It features an extended temperature range and is built to withstand the demanding conditions often encountered in industrial settings. Moreover, with its low power consumption, the DSC2144FI2-F0022T is suitable for energy-sensitive applications, contributing to more sustainable product designs.

Microchip Technology provides comprehensive support for the DSC2144FI2-F0022T, including development tools, software libraries, and documentation. This support simplifies the integration process and accelerates time-to-market for products incorporating this advanced DSC. Whether you're designing motor control systems, power supplies, or wireless communication devices, the DSC2144FI2-F0022T offers the performance, reliability, and flexibility required to meet the most demanding design challenges.

In summary, the DSC2144FI2-F0022T from Microchip Technology is a top-tier digital signal controller that combines high-speed processing, extensive peripheral integration, and robustness, making it a smart choice for designers looking to push the boundaries of what's possible in their digital processing applications.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess