EN
  • EN
  • DE

43202-6107

Part No 43202-6107
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn RJ-11 F 6 POS 2.54mm Solder RA Thru-Hole 2 Terminal 1 Port Cat 3/Cat 4 Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 1.5 A
Direction Down
Flammability Rating UL94 V-0
Gender Female
Height 11.6 mm
Housing Color Black
Housing Material Nylon
Lead Free Contains Lead
Length 13.2 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 2
Number of Ports 1
Number of Positions 6
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 1.27 mm
Plating Tin
RoHS Compliant
Shielding Unshielded
Termination Solder
Voltage Rating 125 V
Voltage Rating (DC) 125 V
Width 18 mm
Win Source Part Number 1230891-43202-6107
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43202-6107 CAD Model

Description

The Molex, LLC electronic component (product) is a modular connector with a Win Source Part Number of 1230891-43202-6107.

  • Packaging: Bulk
  • Number of Positions: 6
  • Pitch: 1.27 mm
  • Color: Black
  • Number of Rows: 1
  • Termination: Solder
  • Contact Material: Bronze
  • Voltage Rating: 125 V
  • Current Rating: 1.5 A
  • Number of Contacts: 2
  • Gender: Female
  • Length: 13.2 mm
  • Shielding: Unshielded
  • Housing Material: Nylon
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Housing Color: Black
  • Number of Ports: 1
  • Height: 11.6 mm
  • Direction: Down
  • Plating: Tin
  • Width: 18 mm
  • Country of Origin: US
  • Supply and Demand Status: Limited
  • Contains Lead: Yes
  • Mounting Type: Through Hole
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $3.4252
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess