EN
  • EN
  • DE

SUD70N03-04P

Part No SUD70N03-04P
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194960-SUD70N03-04P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD70N03-04P CAD Model

Description

The SUD70N03-04P is an N-channel power MOSFET manufactured by Vishay, designed for high-efficiency power switching applications. It's particularly well-suited for synchronous rectification, DC-DC conversion, and other power management circuits requiring low on-resistance and fast switching capabilities.

Applications

  • Synchronous rectification in power supplies
  • DC-DC converters
  • Motor control applications
  • Load switching
  • Battery management systems

Features

  • Very low on-resistance (RDS(on)) minimizes conduction losses
  • Fast switching speed reduces switching losses
  • Low gate charge (Qg) optimizes switching efficiency
  • Avalanche rated for improved ruggedness
  • Halogen-free and RoHS compliant, adhering to environmental standards

Benefits

  • Improved energy efficiency, reducing overall power consumption
  • Lower heat generation, enabling smaller and more efficient designs
  • Enhanced system reliability due to robust design and avalanche rating
  • Compliance with environmental regulations, promoting sustainability
  • Optimized performance in high-frequency switching applications

Technical Specifications

The SUD70N03-04P features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 70A. The on-resistance (RDS(on)) is typically 4 mΩ at a gate-source voltage of 10V. It is packaged in a PowerPAK SO-8, designed for efficient heat dissipation.

This MOSFET is specifically designed to minimize both conduction and switching losses, which are critical for achieving high efficiency in power conversion applications. The extremely low RDS(on) significantly reduces the power dissipated as heat during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating adds an extra layer of protection against voltage spikes, enhancing its reliability and robustness in demanding applications.

The SUD70N03-04P is an excellent choice for designers looking for a high-performance, energy-efficient MOSFET for power switching applications. Its combination of low on-resistance, fast switching speed, and rugged design makes it a valuable component for modern power management systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess